EN
  • EN
  • DE

MAX873AWSA

Part No MAX873AWSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706936-MAX873AWSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX873AWSA CAD Model

Description

Product Overview: MAX873AWSA from Maxim Integrated

The MAX873AWSA is a precision voltage reference component manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-quality voltage reference IC is designed to offer a stable and precise reference voltage for various applications that require accurate analog-to-digital or digital-to-analog conversion, such as data acquisition systems, battery-powered devices, and industrial control systems.

Key Features

  • Stable Reference Voltage: The MAX873AWSA provides a fixed output voltage of 5V with an impressive accuracy level, ensuring that your circuits receive a consistent reference point for measurements and conversions.
  • Low Temperature Coefficient: With its excellent temperature stability, the device maintains its precision across a wide range of operating temperatures, making it suitable for use in environments with varying thermal conditions.
  • Low Dropout Voltage: This feature allows the voltage reference to function correctly even when the supply voltage is very close to the reference voltage, enhancing the flexibility of power supply design.
  • Wide Supply Range: The IC operates over a broad supply voltage range, accommodating various input voltages and providing versatility in different system configurations.
  • Low Power Consumption: Designed for efficiency, the MAX873AWSA draws minimal current, which is crucial for battery-powered devices where power conservation is essential.
  • Compact Package: The device comes in an 8-pin SOIC package, which is ideal for space-constrained applications without compromising performance.

Applications

The MAX873AWSA is suitable for a variety of applications, including:

  • Precision data systems
  • High-resolution analog-to-digital converters (ADCs)
  • Portable instrumentation
  • Industrial controls
  • Battery-operated equipment

In summary, the MAX873AWSA from Maxim Integrated is a reliable and precise voltage reference IC that offers stability, low power consumption, and a compact form factor, making it an excellent choice for designers who require a high-quality reference voltage source in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7542 $64.5252
14+ $8.8242 $123.5388
21+ $8.5482 $179.5122
28+ $8.2721 $231.6188
37+ $7.9972 $295.8964
49+ $7.1702 $351.3398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess