EN
  • EN
  • DE

MAX872ESA+T

Part No MAX872ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706925-MAX872ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX872ESA+T CAD Model

Description

Maxim Integrated MAX872ESA+T Precision Voltage Reference

The MAX872ESA+T from Maxim Integrated is a high-precision, low-power voltage reference that offers excellent stability and accuracy for advanced electronic applications. Designed with advanced circuitry, this voltage reference component ensures a stable and precise voltage supply for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive circuitry requiring a stable reference voltage.

Key Features

  • Output Voltage: The MAX872ESA+T provides a fixed output voltage of 2.5V, making it suitable for a wide range of applications.
  • High Accuracy: It offers an impressive initial accuracy of ±0.15%, ensuring precise performance for critical applications.
  • Low Temperature Coefficient: The device has a low temperature coefficient of 10ppm/°C (max), which contributes to its overall stability across varying temperatures.
  • Low Supply Current: Operating with a low supply current of 400µA (max), it is ideal for battery-powered and portable devices where power efficiency is crucial.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range from 4.5V to 12.6V, providing versatility in different circuit designs.
  • Excellent Load Regulation: The MAX872ESA+T features excellent load regulation characteristics, ensuring consistent performance despite changes in the load.

Applications

The MAX872ESA+T is suitable for a variety of applications, including:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Battery-operated equipment
  • Industrial process control systems

Package and Quality

The device is available in a small 8-pin SOIC package, making it easy to integrate into space-constrained designs. Additionally, Maxim Integrated's commitment to quality ensures that each MAX872ESA+T voltage reference meets the highest standards of performance and reliability.

Whether you're designing a sophisticated measurement device or a portable consumer product, the MAX872ESA+T offers the precision and stability needed to achieve accurate and reliable results.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess