EN
  • EN
  • DE

MAX872ESA+

Part No MAX872ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 300μA
Tolerance ±0.48%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Voltage - Input 2.7 V to 20 V
Operating Supply Current 15μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071405-MAX872ESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX872ESA+ CAD Model

Description

The MAX872ESA+ is a low-power, precision voltage reference from Maxim Integrated, renowned for its high stability and accuracy. Designed for space-constrained and power-sensitive applications, this device offers a precise 2.5V output voltage with a low 10ppm/°C temperature coefficient, ensuring reliable performance over a wide temperature range.

Key Features

  • Output Voltage: Provides a fixed 2.5V output, which is ideal for A/D and D/A conversion, as well as for other precision voltage requirements.
  • Temperature Coefficient: Features a low temperature drift of 10ppm/°C, ensuring minimal output variation with temperature changes.
  • Low Supply Current: Operates with a supply current of just 150μA, making it suitable for battery-operated devices.
  • High Output Current: Capable of sourcing or sinking 1.5mA, allowing for flexibility in a variety of applications.
  • Package: Available in a space-saving 8-pin SOIC package, it is designed for easy integration into your circuit designs.

Applications

The MAX872ESA+ is versatile and can be used in a variety of applications where precision voltage is crucial. Common uses include:

  • Data acquisition systems
  • Portable instrumentation
  • Industrial process control systems
  • Precision power supplies
  • Battery-operated equipment

Performance Advantages

With its high precision and low power consumption, the MAX872ESA+ stands out in the market. It has a low dropout voltage, which makes it ideal for use with low input voltage supplies, and its high accuracy reduces the need for external calibration. The device's stability and reliability make it a preferred choice for critical applications where voltage accuracy is paramount.

Ordering Information

The MAX872ESA+ is readily available for order. For more detailed information, technical specifications, and support documentation, please visit Maxim Integrated's official website or contact their sales and support team.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3123 $69.2492
9+ $14.2053 $127.8477
13+ $13.7618 $178.9034
18+ $13.3172 $239.7096
23+ $12.8736 $296.0928
31+ $11.5419 $357.7989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess