EN
  • EN
  • DE

ADR291FR

Part No ADR291FR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC 2.5V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series XFET®
Package Tube
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.12%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 8µVp-p
Voltage - Input 3V ~ 15V
Current - Supply 15µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR291
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558741-ADR291FR
Ultra Librarian 3D Model Ultra Librarian ADR291FR CAD Model

Description

Introducing the ADR291FR from Analog Devices Inc.

The ADR291FR is a high-precision, low-power voltage reference from the renowned manufacturer, Analog Devices Inc. This component is designed to offer a stable and precise reference voltage for various applications, ranging from data acquisition systems to portable battery-powered devices. With its impressive features, the ADR291FR stands out as a reliable solution for designers looking to enhance the accuracy and stability of their electronic systems.

Key Features

  • High Accuracy: The ADR291FR offers an initial accuracy of ±0.15%, ensuring precise voltage references for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient of 10 ppm/°C max from -40°C to +125°C, this voltage reference maintains consistent performance across a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-operated devices where power efficiency is crucial.
  • Long-Term Stability: It exhibits excellent long-term stability, with a typical drift of less than 50 ppm/√kHr, providing reliability over the lifespan of the product.
  • Wide Supply Range: The ADR291FR can be powered by a supply voltage ranging from 4 V to 18 V, offering flexibility in various circuit designs.
  • Extended Temperature Range: This voltage reference can operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The ADR291FR is ideal for applications that demand high precision and low power consumption, including:

  • Precision data converters
  • Battery-powered equipment
  • Industrial control systems
  • Portable instrumentation
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADR291FR is no exception. It is manufactured using the latest technology and undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Whether used in a simple or complex circuit, the ADR291FR is designed to provide a stable reference voltage that engineers can trust for their most demanding applications.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website to ensure the ADR291FR meets your design requirements.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess