EN
  • EN
  • DE

MAX8725ETEST+

Part No MAX8725ETEST+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Win Source Part Number 312320-MAX8725ETEST+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8725ETEST+ CAD Model

Description

Maxim Integrated's MAX8725ETEST+ Overview

The MAX8725ETEST+ is an advanced, high-performance charge pump controller from Maxim Integrated, designed to provide a flexible and efficient solution for driving white LEDs used in backlighting of LCD displays. This compact and versatile component is ideal for portable devices where power efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX8725ETEST+ employs a fractional charge pump to provide high efficiency over a wide range of LED forward voltages, ensuring extended battery life for portable applications.
  • Adjustable Brightness Control: With an integrated 1-wire digital interface, the brightness of the LEDs can be easily adjusted, allowing for a smooth and precise control over the backlight brightness to suit user preferences and ambient lighting conditions.
  • Thermal Management: The device includes thermal shutdown protection, safeguarding the system and the LEDs from potential damage due to excessive heat.
  • Low Profile: Its small footprint in a TQFN package makes the MAX8725ETEST+ an excellent choice for space-constrained applications such as smartphones, tablets, and other handheld devices.
  • Flexible Power Supply: It operates from a 2.6V to 5.5V input voltage range, accommodating a variety of power sources and ensuring compatibility with a broad range of product designs.

Applications

The MAX8725ETEST+ is particularly well-suited for a range of applications that require efficient backlighting solutions. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Units
  • Other Handheld Devices with LCD Displays

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8725ETEST+ is no exception. Customers can expect robust performance and dedicated support, ensuring that their products meet the highest standards for functionality and longevity. Additionally, comprehensive datasheets and technical support are available to assist designers in integrating this charge pump controller into their applications efficiently.

With its combination of high efficiency, flexible control, and compact design, the MAX8725ETEST+ from Maxim Integrated stands out as a superior choice for powering the next generation of portable device displays.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess