EN
  • EN
  • DE

MAX8722CEEG+

Part No MAX8722CEEG+
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL BACKLIGHT CTRL 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type CCFL Controller
Frequency 30kHz to 80kHz
Supply Voltage - Operating 4.6 V to 28 V
Operating Supply Current 1mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 135421-MAX8722CEEG+
Ultra Librarian 3D Model Ultra Librarian MAX8722CEEG+ CAD Model

Description

Maxim Integrated MAX8722CEEG+ Overview

The MAX8722CEEG+ from Maxim Integrated is an advanced, highly integrated solution designed for the precise control and management of power in complex electronic systems. This compact, efficient device is particularly well-suited for applications such as laptop computers, portable electronics, and other battery-powered devices where energy efficiency and space economy are critical.

Key Features

  • High-Efficiency Power Management: The MAX8722CEEG+ offers exceptional power conversion efficiency, which is essential for prolonging battery life in portable devices.
  • Integrated Charge Pumps: This component includes integrated charge pumps that facilitate a smooth and stable power supply, even under varying load conditions.
  • Adjustable Voltage Outputs: Users can adjust the voltage outputs to meet the specific needs of their application, providing greater flexibility and customization.
  • Compact Form Factor: The device comes in a space-saving TSSOP package, making it ideal for use in applications where board space is at a premium.
  • Thermal Protection: Built-in thermal protection features help prevent damage to the device and the system it powers, ensuring reliable operation over a wide range of temperatures.

Applications

The MAX8722CEEG+ is optimized for a variety of applications that require efficient power management and minimal space usage. Its typical applications include:

  • Notebook Computers
  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments

Technical Specifications

At its core, the MAX8722CEEG+ boasts impressive technical specifications that underline its performance capabilities:

  • Package Type: TSSOP
  • Operating Temperature Range: -40°C to +85°C
  • Number of Outputs: Multiple, with adjustable output voltage
  • Control Method: PWM (Pulse Width Modulation) for precise control

In conclusion, the MAX8722CEEG+ from Maxim Integrated is a versatile and reliable power management IC that offers a blend of efficiency, flexibility, and compact design. Whether it's for extending battery life in portable devices or ensuring stable operation in a high-performance system, this device stands out as a smart choice for designers and engineers.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1026 $61.5390
35+ $3.3668 $117.8380
54+ $3.2606 $176.0724
74+ $3.1555 $233.5070
95+ $3.0504 $289.7880
127+ $2.7350 $347.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess