The M27C1001-70F1L is a high-performance 1Mbit (128Kb x8) UV erasable and programmable read-only memory (EPROM) chip from STMicroelectronics, a global leader in semiconductor solutions. This EPROM device offers a large storage capacity and is designed for applications where reliable and efficient non-volatile memory storage is essential.
Key Features
- Memory Size: 1Mbit (128K x 8)
- Access Time: 70ns
- Programming Voltage: 12.75V ± 0.25V
- Single 5V Power Supply: Operates from a single 5V supply with a 10% tolerance, which makes it compatible with most microcontroller systems.
- UV Erasable: The stored data can be erased by exposure to UV light, allowing the chip to be reused and reprogrammed.
- Package: The device comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint for space-constrained applications.
- Extended Temperature Range: The M27C1001-70F1L operates within a temperature range of -40°C to +85°C, making it suitable for industrial applications with harsh environmental conditions.
Applications
The versatility of the M27C1001-70F1L EPROM makes it ideal for a wide range of applications, including:
- Embedded systems
- Microprocessor-based systems
- Boot memory for computers and other electronic systems
- Storage for firmware and device configurations
- Telecommunication equipment
- Automotive electronics
- Industrial control systems
Reliability and Quality
STMicroelectronics is committed to delivering high-quality and reliable semiconductor products. The M27C1001-70F1L EPROM is manufactured with this commitment in mind, ensuring stable and dependable performance in a variety of conditions. Its robust design and manufacturing process make it a trusted choice for critical memory storage applications.