EN
  • EN
  • DE

M58WR016QL70ZA6E

Part No M58WR016QL70ZA6E
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 307821-M58WR016QL70ZA6E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M58WR016QL70ZA6E CAD Model

Description

The M58WR016QL70ZA6E is a high-performance 16 Mbit (1M x16) non-volatile Flash memory module from the industry-leading semiconductor manufacturer, STMicroelectronics. This memory device is specifically designed to meet the rigorous demands of sophisticated electronic applications, offering a reliable storage solution for a wide range of uses, including automotive, industrial, and consumer electronics.

Key Features

  • Memory Size: 16 Mbit (1M x16) offers ample space for firmware storage, boot code, and other critical data.
  • Speed: Access speed of 70ns, ensuring quick read operations for performance-critical applications.
  • Operating Voltage: 2.7V to 3.6V, suitable for low-power devices while maintaining robust performance.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), guaranteeing stable operation under extreme conditions.
  • Programming: Page programming and typical chip erase time provides efficient and flexible data management.
  • Protection: Features block protection to secure the integrity of your code and data.

Product Advantages

The M58WR016QL70ZA6E Flash memory stands out for its robustness and reliability. Its wide temperature range makes it an excellent choice for applications that must operate in harsh environments. The device's low-voltage operation is a boon for battery-powered and energy-conscious designs, helping to extend device runtimes. Furthermore, its block protection feature adds an extra layer of security, preventing accidental overwrites and ensuring the safety of stored data.

Applications

Given its versatile feature set, the M58WR016QL70ZA6E is ideal for a variety of applications. It is commonly used in the automotive sector for ECU storage, in industrial control systems for firmware updates, and in consumer electronics for device configuration and user preferences. Its reliability and speed also make it suitable for telecommunications infrastructure and smart metering systems.

Conclusion

STMicroelectronics' M58WR016QL70ZA6E Flash memory is a top-tier storage solution that combines capacity, speed, and durability. It is an excellent choice for designers and engineers looking for a memory component that can withstand challenging environments while providing secure and fast data access.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess