EN
  • EN
  • DE

MAX8698CEMO

Part No MAX8698CEMO
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706911-MAX8698CEMO
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8698CEMO CAD Model

Description

Maxim Integrated MAX8698CEMO Product Overview

The Maxim Integrated MAX8698CEMO is a high-performance power-management integrated circuit (PMIC) designed to cater to the demanding needs of portable and handheld devices. This advanced PMIC combines a range of features that provide efficient power regulation, battery management, and system control, all in a compact and energy-efficient package.

Key Features

  • Multiple Regulators: The MAX8698CEMO includes a step-down converter, LDOs, and a SIM card power supply, providing a comprehensive power solution for various sections of an electronic device.
  • High Efficiency: With its integrated PWM step-down converter, the device is capable of delivering high efficiency across a wide range of load conditions, making it ideal for battery-powered applications.
  • Dynamic Voltage Scaling: The PMIC supports dynamic voltage scaling, which allows the processor to adjust the core voltage as needed, reducing overall power consumption and extending battery life.
  • Low Quiescent Current: It is designed for low quiescent current, which minimizes the power drain when the device is in standby mode, further preserving battery life.
  • Flexible Power Sequencing: The MAX8698CEMO provides flexible power sequencing options, enabling designers to tailor the power-up and power-down sequences to the specific needs of their applications.

Applications

This PMIC is suitable for a wide range of portable devices, including:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming devices
  • GPS units

Package and Availability

The MAX8698CEMO is available in a compact, lead-free package that is designed for space-constrained applications. The package is RoHS compliant, ensuring adherence to the latest environmental standards.

Technical Support and Documentation

Maxim Integrated provides comprehensive technical support for the MAX8698CEMO, including detailed datasheets, application notes, and design resources to assist engineers in integrating this PMIC into their designs. Customers can access these resources on Maxim Integrated's official website or by contacting their support team directly.

With its robust feature set and compact design, the Maxim Integrated MAX8698CEMO is an excellent choice for designers looking to enhance the power management capabilities of their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1381 $65.6905
11+ $10.7801 $118.5811
17+ $10.4432 $177.5344
23+ $10.1063 $232.4449
30+ $9.7695 $293.0850
40+ $8.7588 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,273 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess