EN
  • EN
  • DE

MAX8688AHETG+T

Part No MAX8688AHETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR/MONTR 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Power Supply Controller/Monitor
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 6.7mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 706902-MAX8688AHETG+T
Series MAX series
Family Name MAX8688
Introduction Date January 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8688AHETG+T CAD Model

Description

The MAX8688AHETG+T from Maxim Integrated is a state-of-the-art digital power-supply controller designed to bring high efficiency and advanced monitoring capabilities to modern electronic systems. This innovative component is ideal for applications requiring precise power management, such as servers, data storage, telecommunications, and industrial equipment.

Key Features

  • Advanced Power Management: The MAX8688AHETG+T incorporates a sophisticated digital algorithm that provides precise control over the power supply, ensuring optimal performance and energy savings.
  • Real-Time Monitoring: This controller is capable of real-time monitoring of voltage, current, and temperature, allowing for immediate adjustments and system diagnostics to maintain stability and performance.
  • Serial Interface: It features a PMBus™-compliant serial interface that enables configuration and monitoring of the power supply parameters, facilitating communication with microcontrollers or processors.
  • High Accuracy: With high accuracy in current-sense and voltage-readings, the MAX8688AHETG+T ensures reliable operation and extends the lifespan of the power system.
  • Programmable Parameters: Users can set various parameters such as voltage thresholds, current limits, and temperature settings to tailor the controller to specific application requirements.
  • Compact Package: The device comes in a 28-pin TQFN package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications

  • Servers and Networking Equipment
  • Data Storage Systems
  • Telecommunications Infrastructure
  • Industrial Control Systems

The MAX8688AHETG+T digital power-supply controller is a testament to Maxim Integrated's commitment to providing innovative, high-performance solutions for power management challenges. Its combination of precise control, real-time monitoring, and programmability makes it an essential component for any system where power efficiency and reliability are of utmost importance.

You May Also Be Interested in

Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5907 $50.2698
34+ $2.9462 $100.1708
53+ $2.8541 $151.2673
73+ $2.7621 $201.6333
94+ $2.6700 $250.9800
126+ $2.3938 $301.6188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess