EN
  • EN
  • DE

MAX8683ETM

Part No MAX8683ETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706898-MAX8683ETM
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8683ETM CAD Model

Description

Maxim Integrated's MAX8683ETM Power Management IC

The MAX8683ETM from Maxim Integrated is a sophisticated power management integrated circuit designed to cater to the demanding needs of modern electronic systems. This high-performance IC is ideal for applications that require efficient power conversion, reliable operation, and advanced power control features.

Key Features

  • High Efficiency: The MAX8683ETM is engineered for optimal power efficiency, which is crucial for reducing heat generation and improving overall system performance.
  • Programmable Frequency: The device offers a programmable switching frequency, allowing designers to tailor the power supply to their specific application requirements.
  • Integrated MOSFET Drivers: With built-in MOSFET drivers, the MAX8683ETM simplifies design and reduces external component count, leading to a more compact and cost-effective power solution.
  • Versatile Power Supply: It supports a wide range of input voltages, making it suitable for various power systems and ensuring compatibility with different power sources.
  • Thermal Management: The IC incorporates thermal protection features to safeguard against overheating, which enhances the reliability and longevity of the end-product.
  • Small Footprint: Packaged in a compact 48-pin TQFN (Thin Quad Flat No-leads), the MAX8683ETM saves valuable board space in space-constrained applications.

Applications

The MAX8683ETM is designed to be versatile, serving a wide array of applications, including but not limited to:

  • Networking and telecommunications equipment
  • Servers and data centers
  • Storage systems
  • Industrial control systems
  • High-performance computing platforms

Conclusion

Maxim Integrated's MAX8683ETM is a robust power management solution that combines efficiency, flexibility, and reliability. Its advanced features and compact design make it an ideal choice for engineers looking to optimize their power systems in various high-demand applications. Whether you're designing for the telecommunications industry, industrial applications, or high-end computing, the MAX8683ETM provides the performance and features necessary to meet your power management needs.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess