EN
  • EN
  • DE

MAX8677CETG+

Part No MAX8677CETG+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC USB/AC ADP CHARGER 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Win Source Part Number 022203-MAX8677CETG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX8677C
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX8677CETG+ CAD Model

Description

Maxim Integrated MAX8677CETG+ Overview

The MAX8677CETG+ is a high-performance, integrated power-management IC designed by Maxim Integrated. This advanced solution is tailored for portable devices that require efficient power regulation, making it a perfect fit for smartphones, tablets, and other handheld electronics.

This compact, integrated circuit offers a multi-channel power supply solution, which includes a step-down converter, a linear regulator, and a microprocessor reset circuit. The MAX8677CETG+ operates over a wide input voltage range and provides high efficiency and excellent transient response, ensuring that your device maintains stable operation even under varying load conditions.

Key Features

  • High Efficiency: The step-down converter is designed to deliver high efficiency across a wide range of load conditions, helping to extend battery life in portable applications.
  • Wide Input Voltage Range: Accommodates a broad spectrum of power sources, making it versatile for various applications and ensuring compatibility with different battery technologies.
  • Integrated Linear Regulator: Provides additional regulated output for powering peripheral components or subsystems within the device.
  • Microprocessor Reset Circuit: Ensures a reliable startup sequence for the microprocessor by providing a reset signal upon power-up, power-down, or during brownout conditions.
  • Thermal Overload Protection: Built-in thermal protection safeguards the IC from overheating, enhancing the reliability and longevity of the product.
  • Compact Package: The MAX8677CETG+ comes in a 24-pin thin QFN package, which allows for a minimal footprint on the PCB, saving valuable space in space-constrained applications.

Applications

The versatility and high performance of the MAX8677CETG+ make it suitable for a wide range of applications. It is particularly useful in portable electronics where power efficiency and space constraints are critical considerations. Some common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Other Battery-Powered Devices

In summary, the MAX8677CETG+ by Maxim Integrated is an exceptional power management solution that combines efficiency, versatility, and compact design to meet the demanding requirements of modern portable devices.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess