EN
  • EN
  • DE

MAX8671CETL

Part No MAX8671CETL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706884-MAX8671CETL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8671CETL CAD Model

Description

Maxim Integrated MAX8671CETL Power Management IC

The Maxim Integrated MAX8671CETL is a high-performance, versatile power management integrated circuit (PMIC) designed to cater to the demanding needs of portable and compact electronic devices. This advanced chip is engineered to provide efficient power regulation, ensuring that your device operates smoothly while extending battery life.

Key Features

  • High Efficiency: The MAX8671CETL features a synchronous buck converter, which delivers high efficiency and helps in reducing the heat generated by the power conversion process.
  • Compact Design: With its small, lead-free TQFN package, this PMIC is ideal for space-constrained applications, allowing for a more compact and lightweight design of the end product.
  • Multiple Output Configurations: It supports multiple output voltages, making it a flexible solution for various circuit requirements.
  • Integrated Features: The device includes an array of integrated functionalities such as over-temperature protection, over-voltage protection, and under-voltage lockout, providing a robust solution for power management.
  • Programmable Switching Frequency: This allows designers to optimize the performance of the PMIC for specific applications, balancing efficiency and electromagnetic interference (EMI).

Applications

The MAX8671CETL is suitable for a wide range of applications, particularly where efficient power conversion and space-saving are critical. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS Devices

Technical Specifications

  • Package: 40-TQFN-EP
  • Input Voltage Range: 2.6V to 5.5V
  • Output Voltage: Adjustable based on application requirements
  • Operating Temperature: -40°C to +85°C

The MAX8671CETL from Maxim Integrated represents a state-of-the-art solution for power management in modern electronics. Its combination of high efficiency, compact size, and integrated protective features make it an excellent choice for designers looking to enhance the performance and reliability of their portable devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess