EN
  • EN
  • DE

MAX8664AEEP+

Part No MAX8664AEEP+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CNTRLR DUAL OUT 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Power Supplies
Operating Supply Current 1.4mA
Supply Voltage - Operating 4.5 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 136476-MAX8664AEEP+
Ultra Librarian 3D Model Ultra Librarian MAX8664AEEP+ CAD Model

Description

The MAX8664AEEP+ is a high-performance, power-management integrated circuit (PMIC) designed and manufactured by Maxim Integrated. This advanced component is engineered to provide a comprehensive power solution for portable and handheld devices, ensuring efficient and reliable operation across a variety of applications.

At the heart of the MAX8664AEEP+ lies its ability to deliver multiple regulated voltages, which is essential for powering complex systems with various components requiring different voltage levels. The device boasts an integrated step-down converter, multiple linear regulators, and a supervisory circuit that together contribute to its versatile power management capabilities.

The step-down converter within the MAX8664AEEP+ is highly efficient, making it well-suited for battery-powered applications where maximizing battery life is crucial. The linear regulators offer low dropout performance, which ensures stable voltage supply even when the input voltage is close to the output voltage, thus maintaining efficiency and prolonging the life of the power source.

Safety and reliability are paramount in power management, and the MAX8664AEEP+ addresses these concerns with its built-in supervisory circuit. This feature monitors system voltages and provides protective functions such as over-voltage and under-voltage lockout, which help prevent damage to the device and the system it powers.

The component is packaged in a compact, 20-pin QSOP (Quarter Size Outline Package), which allows for space-efficient designs in small form factor devices. Its small footprint is particularly beneficial for portable electronics where space is at a premium.

Maxim Integrated's commitment to quality and performance is evident in the MAX8664AEEP+. It is designed to meet the stringent requirements of a wide range of applications, including mobile phones, PDAs, portable media players, and other handheld devices. With its robust feature set and compact design, the MAX8664AEEP+ is an ideal choice for designers looking to create efficient, reliable, and high-performance power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess