EN
  • EN
  • DE

MAX8660ETL+

Part No MAX8660ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGE XSCALE 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Processor
Supply Voltage - Operating 2.6 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 087247-MAX8660ETL+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8660ETL+ CAD Model

Description

Maxim Integrated's MAX8660ETL+ Power Management IC

The MAX8660ETL+ is a highly integrated power-management integrated circuit (IC) from Maxim Integrated, designed to efficiently supply power to multi-core processors, as well as other advanced applications. This product is ideal for portable devices where energy efficiency and space constraints are paramount considerations.

At the core of the MAX8660ETL+ lies a sophisticated system that includes multiple step-down converters, LDOs (Low Drop-Out regulators), and a SIM card power supply, all of which are optimized to deliver a high-performance power management solution. The IC's step-down converters are capable of providing high efficiency over a wide range of load conditions, making it suitable for devices that experience fluctuating power demands.

The MAX8660ETL+ boasts an impressive set of features that cater to the demands of modern electronics. It includes a 2MHz fixed-frequency PWM step-down converter, which allows for the use of small external components, thereby reducing the overall footprint on the PCB (Printed Circuit Board). Additionally, the device supports dynamic voltage scaling, enabling the system to adjust the core voltage of the processor depending on the performance requirement, which helps in reducing power consumption and prolonging battery life.

Furthermore, the MAX8660ETL+ provides a high degree of flexibility with its programmable output voltages, and the sequencing of the startup can be tailored to meet specific system needs. This is critical for ensuring the proper operation of processors and peripherals that require power-up and power-down sequences to be strictly adhered to.

Safety and protection are also key aspects of the MAX8660ETL+ design. It incorporates overvoltage and undervoltage protection, thermal shutdown, and current-limit features to safeguard the IC and the system it powers from various fault conditions. The compact 40-pin TQFN package allows for a minimal footprint on the system board, which is crucial for space-constrained applications such as smartphones, tablets, and other portable devices.

In summary, the MAX8660ETL+ from Maxim Integrated is a versatile and efficient solution for power management in complex electronic systems, providing a combination of performance, flexibility, and protection that is essential for today's high-demand applications.

You May Also Be Interested in

National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess