EN
  • EN
  • DE

MAX8660AETL+T

Part No MAX8660AETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGE XSCALE 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Processor
Supply Voltage - Operating 2.6 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 116411-MAX8660AETL+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8660AETL+T CAD Model

Description

Maxim Integrated MAX8660AETL+T Power Management IC

The MAX8660AETL+T from Maxim Integrated is a highly integrated power-management IC designed for space-constrained, battery-powered applications. This advanced chip is particularly well-suited for portable devices such as smartphones, tablets, and other handheld electronics where efficient power management is crucial for maximizing battery life and ensuring reliable performance.

At the heart of the MAX8660AETL+T lies a sophisticated power management system that includes multiple high-efficiency, step-down DC-DC converters, low-dropout regulators (LDOs), and a SIM card power supply. This combination of features allows the IC to provide a comprehensive power solution, simplifying the design process and reducing the number of external components required.

Key Features of the MAX8660AETL+T:

  • High Efficiency: The integrated step-down converters operate at a high switching frequency, enabling the use of small, low-cost inductors and capacitors while maintaining excellent power efficiency.
  • Flexible Power Sequencing: The IC includes programmable power sequencing, allowing designers to tailor the power-up and power-down sequences to the specific needs of their application.
  • Multiple Output Voltages: It provides several adjustable output voltages, making it versatile enough to power a wide range of components within a device.
  • Compact Size: The MAX8660AETL+T is available in a small, leadless TQFN package, minimizing the footprint on the PCB and freeing up space for additional features or a larger battery.

For designers looking to implement advanced power management in their portable devices, the MAX8660AETL+T offers a reliable and efficient solution. Its integrated approach not only saves space but also reduces power consumption, which is critical in battery-operated electronics. With Maxim Integrated's reputation for quality and performance, the MAX8660AETL+T is a smart choice for powering the next generation of portable devices.

Overall, the MAX8660AETL+T stands out as a comprehensive power management solution that offers both performance and convenience, enabling designers to optimize their products for both functionality and form factor.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7810 $61.0290
21+ $5.5636 $116.8356
33+ $5.3904 $177.8832
45+ $5.2160 $234.7200
58+ $5.0427 $292.4766
77+ $4.5207 $348.0939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess