EN
  • EN
  • DE

MAX8659ETL+

Part No MAX8659ETL+
Manufacturer Maxim Integrated
Catalog FETs - Arrays
Description MASTER-SLAVE CPU CORE REGULATOR / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX8659
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706872-MAX8659ETL+
Ultra Librarian 3D Model Ultra Librarian MAX8659ETL+ CAD Model

Description

The MAX8659ETL+ is a high-performance, step-down DC-DC converter designed and manufactured by Maxim Integrated. This advanced power solution is engineered to deliver a high level of efficiency and reliability for a wide range of applications, including but not limited to, computing, networking, and industrial systems.

Key Features

  • High Efficiency: With its integrated MOSFETs, the MAX8659ETL+ provides efficient power conversion, which translates into reduced power loss and improved thermal management for the systems in which it is deployed.
  • Versatile Input Range: The device operates over a wide input voltage range from 4.5V to 5.5V, accommodating various power sources and ensuring consistent performance across different power scenarios.
  • Programmable Frequency: The switching frequency is programmable from 200kHz to 600kHz, allowing designers to optimize the performance of the converter for specific application requirements.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 0.9V in 10mV increments, which provides flexibility in matching the voltage requirements of various loads.
  • Thermal Protection: The device includes over-temperature protection, which safeguards the power converter and the system against excessive heat conditions.

Applications

  • Computing Systems
  • Networking Equipment
  • Industrial Platforms
  • Telecommunications Infrastructure

Technical Specifications

Parameter Value Input Voltage 4.5V to 5.5V Output Voltage 0.6V to 0.9V (Adjustable) Switching Frequency 200kHz to 600kHz (Programmable) Package 40-TQFN-EP (6x6)

The MAX8659ETL+ is available in a compact 40-pin TQFN-EP (6mm x 6mm) package, which is ideal for space-constrained applications. This product exemplifies Maxim Integrated's commitment to delivering high-quality power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess