EN
  • EN
  • DE

MAX8647ETE+

Part No MAX8647ETE+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description Ultra-Efficient Charge Pumps for Six White/RGB LEDs in 3mm x 3mm Thin QFN | IC LED DRIVER RGLTR DIM 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 5V
Current - Output / Channel 24mA
Frequency 1MHz
Dimming I2C
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Family Part Number MAX8647
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1215163-MAX8647ETE+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8647ETE+ CAD Model

Description

Maxim Integrated MAX8647ETE+ High-Efficiency LED Driver

The MAX8647ETE+ from Maxim Integrated is a versatile and high-performance LED driver designed to deliver consistent and efficient power to LEDs in a variety of applications. This compact, integrated circuit is meticulously engineered to provide a high level of brightness control and power management for portable devices, making it an ideal choice for smartphones, tablets, and other handheld electronics that require adjustable lighting solutions.

With an input voltage range of 2.6V to 5.5V, the MAX8647ETE+ is flexible enough to accommodate a wide variety of power sources, making it a highly adaptable solution for diverse electronic designs. The device offers a high-frequency switching regulator that delivers up to 26V output, which is suitable for driving multiple series-connected LEDs, ensuring uniform brightness and color consistency across the display or lighting application.

One of the most noteworthy features of the MAX8647ETE+ is its high efficiency, which not only conserves power but also reduces the thermal footprint of the system. This is particularly important for portable devices where battery life and heat management are critical concerns. The integrated over-temperature protection further enhances the reliability and longevity of the device by preventing damage due to excessive heat.

The MAX8647ETE+ also boasts a flexible dimming control, supporting both analog and pulse-width modulation (PWM) dimming methods. This allows designers to achieve precise brightness levels and dynamic lighting effects, which can enhance the user experience in consumer electronics. The driver's fast 1MHz switching frequency minimizes the size of external components, enabling a more compact and space-saving design.

For ease of integration, the MAX8647ETE+ comes in a small, 16-pin TQFN package, which is ideal for space-constrained applications. With its robust feature set and high level of integration, the MAX8647ETE+ is a top-tier solution for driving high-brightness LEDs with exceptional efficiency, flexibility, and performance.

Overall, the MAX8647ETE+ from Maxim Integrated stands out as a powerful and efficient LED driver that meets the demands of modern portable electronics, offering designers a reliable and sophisticated lighting solution.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8753 $58.5036
29+ $3.9998 $115.9942
45+ $3.8750 $174.3750
62+ $3.7503 $232.5186
80+ $3.6255 $290.0400
107+ $3.2502 $347.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess