EN
  • EN
  • DE

MAX8630XETD18+T

Part No MAX8630XETD18+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description CHARGE PUMPS FOR 5 WHITE LEDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 5
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 18mA
Frequency 1MHz
Dimming Single-Wire
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN-EP (3x3)
Base Product Number MAX8630
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215140-MAX8630XETD18+T
Ultra Librarian 3D Model Ultra Librarian MAX8630XETD18+T CAD Model

Description

Product Overview: MAX8630XETD18+T by Maxim Integrated

The MAX8630XETD18+T is a high-performance, compact, LED driver integrated circuit (IC) from Maxim Integrated, designed to deliver precise current regulation and a rich feature set that makes it ideal for a variety of applications. This IC is particularly suited for driving white LEDs in portable devices such as smartphones, tablets, and digital cameras, as well as for backlighting LCD displays.

Key Features

  • High Efficiency: The MAX8630XETD18+T is designed to maximize power efficiency, which is crucial for battery-powered devices, helping to extend battery life.
  • Integrated Switches: This LED driver includes integrated MOSFET switches, which simplifies the circuit design and reduces external component count.
  • Adjustable Brightness: It provides a wide range of brightness levels, which can be adjusted via a PWM (Pulse Width Modulation) input, allowing for precise control over the lighting conditions.
  • Small Form Factor: The device comes in a small, 14-pin TDFN (Thin Dual Flat No-lead) package, which is ideal for space-constrained applications.

Performance Specifications

The MAX8630XETD18+T operates with an input voltage range from 2.6V to 5.5V, making it compatible with most portable device power supplies. It is capable of driving multiple LEDs in series, ensuring uniform brightness and simplifying the design. The IC also includes thermal shutdown protection to prevent damage from overheating, and it features a low quiescent current to minimize power consumption when in standby mode.

Applications

This LED driver is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable device backlighting (e.g., smartphones, tablets)
  • LCD display backlighting
  • General LED lighting

Conclusion

The MAX8630XETD18+T from Maxim Integrated is a powerful, efficient, and versatile LED driver that offers an excellent solution for designers looking to optimize their LED lighting applications. Its integration of key features and protections ensures high performance and reliability, making it a preferred choice for portable device manufacturers and other applications requiring high-quality LED backlighting.

You May Also Be Interested in

Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2502 $57.7514
18+ $6.7695 $121.8510
27+ $6.5581 $177.0687
37+ $6.3467 $234.8279
48+ $6.1354 $294.4992
63+ $5.5001 $346.5063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess