EN
  • EN
  • DE

MAX8621YETG+T

Part No MAX8621YETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PMIC W/DC-DC SUP 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 100619-MAX8621YETG+T
Ultra Librarian 3D Model Ultra Librarian MAX8621YETG+T CAD Model

Description

Maxim Integrated MAX8621YETG+T Step-Down Converter

The MAX8621YETG+T is a high-efficiency, compact, synchronous step-down DC-DC converter designed by Maxim Integrated to meet the needs of modern portable electronics. It is an ideal power management solution for battery-powered devices such as smartphones, tablets, and other handheld gadgets where space is at a premium and efficiency is crucial.

The device operates from a 2.6V to 5.5V input voltage range, making it compatible with single-cell lithium-ion batteries, and it can deliver up to 600mA of continuous output current. With an adjustable output voltage from 0.8V to VIN, the MAX8621YETG+T provides the flexibility needed to power a variety of low-voltage digital cores and peripherals.

Incorporating a high-frequency PWM control scheme, the converter achieves excellent transient response and high efficiency across a wide load range. The 3MHz switching frequency allows for the use of small, low-cost ceramic capacitors and inductors, reducing the overall footprint of the power supply on the PCB.

The MAX8621YETG+T also features a range of protective functions to ensure the longevity and reliability of the end application. These include over-temperature protection, under-voltage lockout, and over-current protection. The device comes in a compact, 8-pin thin QFN package, which is ideal for space-constrained applications.

To further enhance battery life, the MAX8621YETG+T offers a high-efficiency, low-quiescent-current mode that reduces power consumption when the load is light. In addition, the device supports a shutdown mode that reduces the quiescent current to a mere 0.1µA, minimizing drain on the battery during standby periods.

Overall, the Maxim Integrated MAX8621YETG+T is a versatile and efficient solution for power management in portable devices, combining high performance with a small footprint and advanced protective features to ensure safe and reliable operation.

Key Features:

  • 2.6V to 5.5V Input Voltage Range
  • Up to 600mA Output Current
  • Adjustable Output Voltage (0.8V to VIN)
  • 3MHz Switching Frequency
  • High Efficiency Across Load Range
  • Over-Temperature, Over-Current, and Under-Voltage Protection
  • Low-Quiescent-Current and Shutdown Modes
  • Compact 8-Pin Thin QFN Package

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9494 $77.8482
6+ $21.2924 $127.7544
9+ $20.6260 $185.6340
12+ $19.9607 $239.5284
15+ $19.2954 $289.4310
21+ $17.2996 $363.2916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess