EN
  • EN
  • DE

MAX8611ETM+TG104

Part No MAX8611ETM+TG104
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215115-MAX8611ETM+TG104
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8611ETM+TG104 CAD Model

Description

The MAX8611ETM+TG104 from Maxim Integrated is a state-of-the-art integrated pulse oximetry and heart-rate monitor sensor solution. Designed for wearable health devices and fitness trackers, this compact sensor module combines advanced optical and signal-processing technologies to deliver accurate and reliable biometric information.

At the heart of the MAX8611ETM+TG104 is a sophisticated optical sensor that works by emitting light into the user's skin and detecting the amount of light reflected back. The sensor's ability to measure the variations in light intensity allows it to accurately determine the blood oxygen saturation (SpO2) levels and heart rate. These vital signs are crucial for monitoring overall health, physical condition, and performance during various activities.

The device features a high dynamic range and operates on a very low power, making it an ideal choice for battery-powered applications. Its low-noise electronics ensure high signal quality and the advanced algorithm embedded within the sensor provides precise measurements even under motion-intensive conditions.

The MAX8611ETM+TG104 is housed in a tiny 4mm x 4mm, 20-pin TQFN package with a built-in ambient light cancellation feature, which significantly reduces the impact of external light interference on the measurement accuracy. This makes the device versatile for use in various environments, whether indoors or outdoors.

Integration with other systems is made easy thanks to its I2C-compatible interface, allowing for seamless communication with microcontrollers and other digital devices. The MAX8611ETM+TG104 is also equipped with programmable LED drivers and a photodetector for modulated photoplethysmography (PPG) applications.

Maxim Integrated's commitment to quality and performance is evident in the MAX8611ETM+TG104, making it a top choice for developers looking to incorporate reliable vital signs monitoring into their health and fitness products.

You May Also Be Interested in

ESMT
Lowest to $1.0845
EliteMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1580 $58.2120
34+ $3.4119 $116.0046
53+ $3.3056 $175.1968
73+ $3.1982 $233.4686
94+ $3.0919 $290.6386
125+ $2.7720 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess