EN
  • EN
  • DE

MAX8588ETM+

Part No MAX8588ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Power Management System 48-Pin TQFN EP / IC PMIC HI EFF LOW IQ 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Processor
Operating Supply Voltage 2.6 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN-EP (6x6)
Win Source Part Number 787087-MAX8588ETM+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8588
Introduction Date March 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX8588ETM+ CAD Model

Description

Maxim Integrated MAX8588ETM+ Product Overview

The MAX8588ETM+ is a high-performance, low-voltage, step-down DC-DC converter designed by Maxim Integrated to meet the stringent power requirements of modern portable devices. This efficient power management IC is ideal for applications requiring precise voltage regulation and high efficiency across a wide load range.

Key Features

  • High Efficiency: The MAX8588ETM+ offers an excellent efficiency rate, which helps in prolonging battery life in portable applications.
  • Adjustable Output Voltage: It provides an adjustable output voltage range, allowing designers to customize the voltage according to the specific needs of their system.
  • Low Dropout Operation: The device can operate at low dropout voltages, ensuring stable performance even when the input voltage is close to the output voltage.
  • Power-Save Mode: It includes a power-save mode that reduces power consumption at light loads, further extending battery life.
  • Thermal Protection: The MAX8588ETM+ is equipped with thermal shutdown protection to prevent damage due to overheating.
  • Compact Package: Available in a compact 48-pin thin QFN package, it saves valuable board space in space-constrained applications.

Applications

The MAX8588ETM+ is versatile and can be used in a variety of applications, such as:

  • Portable Media Players
  • Handheld Devices
  • Wireless Networking Devices
  • GPS Units
  • Battery-Powered Equipment

Technical Specifications

With a wide input voltage range and the ability to deliver up to 2A of continuous output current, the MAX8588ETM+ is designed to power core voltages of microprocessors and DSPs. The device operates at a fixed switching frequency that minimizes the size of external components while maintaining low noise and high efficiency.

For designers and engineers looking for a reliable and flexible power solution, the MAX8588ETM+ from Maxim Integrated is an excellent choice, combining performance with a feature set tailored for the demanding requirements of today's portable electronics.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5969 $67.1783
15+ $7.8748 $118.1220
23+ $7.6288 $175.4624
32+ $7.3828 $236.2496
41+ $7.1367 $292.6047
55+ $6.3975 $351.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess