EN
  • EN
  • DE

MAX8528EUDHG

Part No MAX8528EUDHG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706764-MAX8528EUDHG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8528EUDHG CAD Model

Description

The MAX8528EUDHG from Maxim Integrated is a high-performance, precision voltage regulator designed for use in demanding applications that require stable and reliable power supply. This regulator is part of Maxim's extensive range of power management solutions, engineered to meet the stringent requirements of modern electronic devices.

Key Features:

  • High Accuracy: The MAX8528EUDHG offers excellent voltage regulation with a high degree of accuracy, ensuring that connected components receive a stable voltage within a tight tolerance range.
  • Low Dropout: It features a low dropout voltage, making it highly efficient for applications where the input voltage is close to the output voltage, thereby reducing power loss and improving overall system efficiency.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, enhancing its reliability and longevity even under high load conditions.
  • Wide Operating Temperature Range: This voltage regulator is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme temperatures.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to cater to various requirements and making it a versatile choice for multiple applications.

Applications:

The MAX8528EUDHG is ideal for a wide array of applications where precise voltage regulation is critical. This includes, but is not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Computer Systems and Servers
  • Automotive Electronics
  • Industrial Control Systems

Product Specifications:

Parameter Value Manufacturer Maxim Integrated Part Number MAX8528EUDHG Output Voltage (Adjustable) Specified by the user Dropout Voltage Low Operating Temperature Range Specified by the manufacturer Package / Case Specified by the manufacturer

In conclusion, the MAX8528EUDHG from Maxim Integrated is a top choice for professionals seeking a reliable and flexible voltage regulation solution. Its precision, efficiency, and robust protection features make it suitable for a diverse range of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess