EN
  • EN
  • DE

MAX3316CUP+T

Part No MAX3316CUP+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703148-MAX3316CUP+T
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX3316CUP+T CAD Model

Description

Maxim Integrated MAX3316CUP+T Transceiver Overview

The MAX3316CUP+T from Maxim Integrated is a robust and versatile transceiver component designed for RS-232 communication interfaces. It is a part of Maxim's family of transceivers that provide reliable data transmission and reception in a variety of digital communication applications. This particular model comes in a compact TSSOP-16 package, making it suitable for space-constrained applications.

Key Features

  • Integrated Features: The MAX3316CUP+T integrates a dual charge pump circuit along with a true RS-232 transceiver, which allows for single +3.0V to +5.5V operation, eliminating the need for dual power supplies.
  • High Data Rate: Capable of supporting data rates up to 460kbps, this transceiver is well-suited for high-speed serial communication.
  • Low-Power Consumption: With a low-power shutdown mode and a typical supply current of only 1μA, it is an excellent choice for battery-powered or power-sensitive applications.
  • ESD Protection: The device features ±15kV ESD protection on transmitter outputs and receiver inputs, providing robust protection against electrostatic discharges.
  • Small Footprint: The TSSOP-16 packaging allows the MAX3316CUP+T to occupy minimal space on a PCB, making it ideal for portable devices, laptops, and other compact electronic systems.

Applications

The MAX3316CUP+T is designed for use in a wide range of applications where RS-232 communication is required. It is particularly well-suited for:

  • Portable and handheld devices, such as PDAs and GPS units
  • Battery-powered equipment
  • Data cable interfaces
  • Notebook, sub-notebook, and palmtop computers
  • Peripheral devices and docking stations

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3316CUP+T is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and consistent performance. Whether you're designing a new device or upgrading an existing system, the MAX3316CUP+T offers a compact, efficient, and reliable solution for your RS-232 communication needs.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess