EN
  • EN
  • DE

MAX8527EUDGT

Part No MAX8527EUDGT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706751-MAX8527EUDGT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8527EUDGT CAD Model

Description

Maxim Integrated MAX8527EUDGT Overview

The MAX8527EUDGT from Maxim Integrated is a high-performance, precision voltage regulator designed to deliver a continuous load current with excellent line and load regulation characteristics. This integrated circuit is specifically tailored to meet the stringent requirements of complex and power-sensitive applications such as networking equipment, servers, and telecommunications systems.

Key Features

  • Output Voltage Range: The device offers a wide output voltage range that is adjustable to meet the specific needs of your application, ensuring versatility and adaptability.
  • High Accuracy: With its precision output voltage regulation, the MAX8527EUDGT ensures that your devices operate reliably and within their specified voltage parameters, minimizing the risk of damage or malfunction.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, which is crucial for maintaining longevity and performance in high-power applications.
  • Low Dropout Voltage: The low dropout voltage of this regulator ensures efficient operation, even when the input voltage is very close to the output voltage, enhancing the efficiency of the overall system.
  • Package Type: The device comes in a TSSOP-14 package, which is a compact and surface-mountable form factor, saving valuable board space while providing adequate thermal performance.

Applications

  • Networking Equipment
  • Servers and Data Centers
  • Telecommunications Systems
  • Industrial Control Systems
  • High-Performance Computing

Maxim Integrated's MAX8527EUDGT is engineered to deliver stable and reliable power, making it an ideal choice for engineers and designers looking for a high-quality voltage regulator for their high-end and demanding applications. The integration of advanced features such as thermal protection and high accuracy regulation ensures that your products not only perform optimally but also maintain their performance over a wide range of conditions and over time.

Whether you are developing the next generation of networking hardware, upgrading server infrastructure, or creating robust telecommunications equipment, the MAX8527EUDGT provides the performance and reliability needed to power your innovations.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess