EN
  • EN
  • DE

MAX8527EUDCD+T

Part No MAX8527EUDCD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706750-MAX8527EUDCD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8527EUDCD+T CAD Model

Description

Maxim Integrated MAX8527EUDCD+T Voltage Regulator

The MAX8527EUDCD+T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This voltage regulator offers a precision output voltage, low noise, and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive applications requiring a stable power supply.

With its wide input voltage range, the MAX8527EUDCD+T can accommodate various power sources, ensuring versatility across different platforms and systems. It is capable of delivering up to 1A of continuous output current, which is suitable for moderate to high-power applications. The regulator's low dropout voltage allows for efficient operation even when the input-to-output voltage differential is minimal, thus maintaining optimal performance while reducing power loss.

The device features multiple built-in protection mechanisms, such as over-temperature protection and short-circuit protection, enhancing the safety and reliability of the system it is integrated into. Additionally, the MAX8527EUDCD+T includes a thermal shutdown feature that prevents damage from overheating by automatically turning off the regulator if the internal temperature exceeds a safe threshold.

Designed in a compact TSSOP-14 package, the MAX8527EUDCD+T is engineered for space-constrained applications. The small footprint allows for integration into portable devices, such as laptops, smartphones, and other personal electronics, without compromising on performance or power efficiency.

Applications for the MAX8527EUDCD+T are diverse, ranging from battery-powered devices to industrial control systems. Its stable output and low noise characteristics also make it an excellent choice for powering sensitive analog circuits, such as ADCs, DACs, and precision amplifiers, where maintaining signal integrity is crucial.

In summary, the MAX8527EUDCD+T from Maxim Integrated is a robust, efficient, and versatile voltage regulator that offers a reliable power management solution for a wide array of electronic devices and systems. Its advanced features and compact design make it a top choice for engineers and designers looking to enhance the performance and reliability of their power supply designs.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess