EN
  • EN
  • DE

MAX8521EBX-T

Part No MAX8521EBX-T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description POWER DRIVERS FOR OPTICAL MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Thermoelectric Cooler
Current - Supply 11mA
Voltage - Supply 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-WFBGA, WLBGA
Supplier Device Package 36-WLP (3.07x3.07)
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706746-MAX8521EBX-T
Ultra Librarian 3D Model Ultra Librarian MAX8521EBX-T CAD Model

Description

Maxim Integrated MAX8521EBX-T Overview

The MAX8521EBX-T from Maxim Integrated is a high-performance, precision temperature sensor designed to provide accurate temperature monitoring in a wide range of applications. This advanced sensor is an ideal choice for systems where precise temperature control is critical, such as in computer servers, telecommunications equipment, and industrial systems.

Key Features

  • High Accuracy: The MAX8521EBX-T offers exceptional temperature measurement accuracy, ensuring reliable performance for critical applications.
  • Wide Temperature Range: With an ability to measure temperatures from -40°C to +125°C, this sensor can operate effectively in various environments.
  • Low Voltage Operation: It is designed to operate at low voltages, making it suitable for battery-powered devices and energy-efficient systems.
  • Small Footprint: The compact size of the MAX8521EBX-T allows for easy integration into space-constrained designs without sacrificing performance.
  • Digital Interface: The device features a digital interface for easy communication with microcontrollers and other digital systems.

Applications

The MAX8521EBX-T is versatile and can be used in a variety of applications, including:

  • Server and data center temperature monitoring
  • Telecommunications equipment
  • Industrial control systems
  • Medical equipment
  • Environmental monitoring systems

Product Specifications

The MAX8521EBX-T is packed with features that make it a robust solution for temperature sensing needs:

  • Supply Voltage: Operates at a supply voltage range that ensures compatibility with most systems.
  • Package Type: Available in a surface-mount package that is easy to install in a variety of PCB designs.
  • Quality and Reliability: Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, you can expect high-quality and reliable performance from the MAX8521EBX-T.

With its precision and versatility, the MAX8521EBX-T from Maxim Integrated stands out as a top choice for designers and engineers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4523 $51.7845
36+ $2.8327 $101.9772
55+ $2.7442 $150.9310
76+ $2.6557 $201.8332
98+ $2.5671 $251.5758
131+ $2.3016 $301.5096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,590 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess