EN
  • EN
  • DE

MAX4970EWC+T

Part No MAX4970EWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Up to +28V Input Voltage Protection Without External nFET in a Small, 2mm x 1.5mm, 12-Bump WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Features Auto Retry
Maximum Operating Temperature 85 °C
Max Power Dissipation 519 mW
Max Reset Threshold Voltage 6.2 V
Max Supply Current 107 µA
Max Supply Voltage 28 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 5.6 V
Min Supply Voltage 2.2 V
Mount Surface Mount
Number of Channels 1
Number of Pins 12
Operating Supply Current 60 µA
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075456-MAX4970EWC+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4970EWC+T CAD Model

Description

The MAX4970EWC+T from Maxim Integrated is a state-of-the-art overvoltage protection controller designed to safeguard low-voltage systems against damaging overvoltage conditions. This compact and efficient device is a crucial component for a variety of applications where voltage spikes can pose a risk to sensitive electronic circuits, including consumer electronics, automotive modules, and industrial control systems.

This overvoltage protection controller operates over a wide 5.5V to 28V input voltage range, making it versatile for use in multiple system configurations. It is capable of handling transient overvoltage events and can quickly disconnect the load from the power supply in the event of an overvoltage condition, thereby preventing potential damage to downstream components.

The MAX4970EWC+T comes in a compact 12-bump, wafer-level package (WLP) with a 1.5mm x 2mm footprint, allowing for space-saving integration into PCB designs. This small form factor is particularly beneficial for portable and space-constrained applications where board real estate is at a premium.

Designed for flexibility, the device features an adjustable overvoltage lockout (OVLO) threshold via an external resistor, giving designers the ability to tailor the protection level to specific requirements. Additionally, the MAX4970EWC+T includes an overcurrent protection (OCP) feature that works in tandem with the overvoltage protection to provide a comprehensive safeguarding solution.

The product is offered in a tape and reel format, denoted by the "+T" suffix, which facilitates automated pick-and-place manufacturing processes, ensuring a smooth assembly line integration. Maxim Integrated's commitment to quality and reliability is evident in the MAX4970EWC+T's design, which is built to meet the stringent demands of industrial-grade applications.

In summary, the Maxim Integrated MAX4970EWC+T is an advanced overvoltage protection controller that offers robust protection features in a miniature package, suitable for a wide array of applications where voltage regulation and protection are critical.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess