EN
  • EN
  • DE

MAX846AEEE-T

Part No MAX846AEEE-T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC SYS BAT CHRG 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2
Battery Pack Voltage 8.4V
Maximum Supply Voltage 20V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 038689-MAX846AEEE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX846AEEE-T CAD Model

Description

The MAX846AEEE-T from Maxim Integrated is a versatile, high-efficiency battery-charger control integrated circuit (IC) designed to cater to a wide array of rechargeable battery chemistries. This component is ideal for applications that require precise charging control, such as portable consumer electronics, handheld devices, and industrial equipment.

With its multi-chemistry design, the MAX846AEEE-T supports various battery types including Lithium-Ion (Li-Ion), Nickel-Metal Hydride (NiMH), and Nickel-Cadmium (NiCd) cells. The IC provides a flexible charging solution that can be customized to match the specific charging requirements of each battery type, ensuring optimal performance and longevity.

Key features of the MAX846AEEE-T include programmable charge currents, which allow users to set the optimal current level for their specific battery pack. The charge voltage is also programmable, enabling precise control over the charging process to maximize battery capacity and life. Moreover, the IC incorporates advanced safety features such as overvoltage protection, thermal shutdown, and a prequalification stage that conditions deeply discharged batteries before entering the full charging cycle.

The MAX846AEEE-T operates with a supply voltage range that accommodates the various voltages required by different battery chemistries, and its high-efficiency design helps to minimize heat generation during the charging process. This efficiency is further enhanced by the IC's low-dropout (LDO) linear regulator mode, which reduces power dissipation when the battery is close to being fully charged.

The compact form factor of the MAX846AEEE-T, available in a 16-pin QSOP package, makes it suitable for space-constrained applications. Additionally, the IC's temperature range of -40°C to +85°C ensures reliable operation across a wide range of environmental conditions. For engineers and designers looking for a robust, flexible, and efficient battery-charging solution, the MAX846AEEE-T from Maxim Integrated is an excellent choice.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess