EN
  • EN
  • DE

MAX845ESA+T

Part No MAX845ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DRVR TRANSF ISO 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Transformer Driver
Operating Supply Current 1.1mA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022157-MAX845ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX845ESA+T CAD Model

Description

Product Overview: MAX845ESA+T from Maxim Integrated

The MAX845ESA+T is a monolithic, CMOS charge-pump voltage converter designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is engineered to provide a reliable and efficient voltage conversion solution, making it an excellent choice for a wide range of applications in the electronics industry.

Key Features

  • Voltage Conversion: The MAX845ESA+T is capable of converting a positive voltage in the range of 2.0V to 5.5V to the corresponding inverted negative voltage, delivering a versatile solution for systems requiring a dual supply from a single power source.
  • High Efficiency: With a typical conversion efficiency of 99%, this device ensures minimal power loss, making it suitable for battery-powered and energy-sensitive applications.
  • Low Power Consumption: The quiescent current is a mere 120µA, further contributing to the device's power efficiency, especially in portable devices where power conservation is critical.
  • Compact Package: Available in an 8-pin SOIC package, the MAX845ESA+T is designed for space-constrained applications, offering a compact footprint without compromising performance.
  • No External Diode: Unlike many other charge pumps, the MAX845ESA+T does not require an external diode, simplifying the circuit design and reducing the bill of materials.
  • Oscillator Frequency: It features an oscillator frequency of 10kHz, which allows for small external capacitors, further reducing the overall solution size.

Applications

The versatility of the MAX845ESA+T makes it suitable for a variety of applications, including but not limited to:

  • Local or remote negative voltage generation
  • Data acquisition systems
  • Operational amplifier power supplies
  • Battery-powered devices
  • Portable instruments

With its combination of high efficiency, low power consumption, and compact packaging, the MAX845ESA+T from Maxim Integrated stands out as a robust solution for designers looking to integrate a reliable voltage conversion component into their electronic systems. Whether it's for industrial controls, medical devices, or consumer electronics, this charge-pump voltage converter is designed to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5386 $50.7720
49+ $2.0830 $102.0670
75+ $2.0179 $151.3425
103+ $1.9528 $201.1384
133+ $1.8877 $251.0641
178+ $1.6924 $301.2472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,680 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess