EN
  • EN
  • DE

PCM1863QDBTRQ1

Part No PCM1863QDBTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 192K 30TSSOP / Automotive, 4-Channel or 2-Channel, 192-kHz, Audio ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type ADC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface I2C, SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 30-TFSOP
Supplier Device Package 30-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807845-PCM1863QDBTRQ1
Ultra Librarian 3D Model Ultra Librarian PCM1863QDBTRQ1 CAD Model

Description

Product Overview: PCM1863QDBTRQ1 from Texas Instruments

The PCM1863QDBTRQ1 is a state-of-the-art audio analog-to-digital converter (ADC) from Texas Instruments, designed specifically for the demanding automotive industry. This component is part of TI's extensive range of audio ADCs that provide top-notch sound quality and performance. The PCM1863QDBTRQ1 is built to meet the rigorous standards of automotive applications, ensuring reliability and durability in a variety of conditions.

Key Features

  • High-Performance Audio ADC: With a 103-dB dynamic range and a highly flexible audio serial interface, the PCM1863QDBTRQ1 delivers premium audio quality.
  • Multi-Channel Input: It supports up to four analog input channels, providing versatility for various audio sources.
  • Advanced Noise Performance: The device boasts a low noise floor, which is critical for achieving clear audio reproduction in automotive environments.
  • Programmable Microphone Bias: The integrated microphone bias is programmable, allowing for compatibility with a wide range of microphone types.
  • Robust Design: Designed to withstand the harsh conditions of automotive applications, it operates over a wide temperature range and features protection against under-voltage, over-voltage, and short circuits.

Applications

The PCM1863QDBTRQ1 is ideal for a variety of automotive audio applications, such as in-car entertainment systems, telematics, and advanced driver assistance systems (ADAS). Its high-quality audio capture capabilities make it suitable for voice command systems, hands-free calling, and audio recording functions.

Technical Specifications

  • Resolution: 24-bit
  • Sampling Rate: Up to 192 kHz
  • Dynamic Range: 103 dB
  • Operating Temperature Range: -40°C to +105°C
  • Package: 30-TSSOP (DBT)
  • Automotive Qualification Standard: AEC-Q100

Overall, the PCM1863QDBTRQ1 is an excellent choice for automotive manufacturers and system integrators looking for a reliable, high-fidelity audio ADC solution. Its robust design and advanced features ensure it can deliver superior audio performance in the challenging automotive environment.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6893 $53.5144
19+ $5.4887 $104.2853
29+ $5.3172 $154.1988
39+ $5.1457 $200.6823
51+ $4.9741 $253.6791
68+ $4.4596 $303.2528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,885 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess