The MAX833CSA is a highly efficient, compact, and versatile voltage regulator integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This IC is particularly well-suited for portable and space-constrained applications due to its small size and high functionality.
Key Features
- Adjustable Output: The MAX833CSA offers an adjustable output voltage, making it suitable for a wide range of applications where precise voltage regulation is required.
- Low Dropout: It features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable devices.
- High Efficiency: The device is designed for high efficiency, which is critical for reducing heat generation and improving the overall performance of the electronic system.
- Thermal Protection: It includes thermal protection features that prevent the IC from overheating, thereby enhancing the reliability and longevity of the product.
- Small Package: The MAX833CSA comes in an 8-pin SOIC package, which is ideal for applications where space is at a premium.
Applications
The versatility of the MAX833CSA makes it suitable for a diverse range of applications. It is commonly used in:
- Battery-powered devices
- Portable consumer electronics
- Handheld instrumentation
- Wireless communication devices
- Power supply modules
Technical Specifications
| Parameter |
Value |
| Input Voltage (min) |
2.7V |
| Input Voltage (max) |
11.5V |
| Output Voltage (adjustable range) |
1.25V to 11V |
| Output Current |
Up to 500mA |
| Package Type |
8-SOIC |
This product from Maxim Integrated is designed to meet the requirements of a wide array of voltage regulation scenarios, providing designers with a flexible and reliable solution for their power management needs.