EN
  • EN
  • DE

MAX828EUK-TG069

Part No MAX828EUK-TG069
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706706-MAX828EUK-TG069
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX828EUK-TG069 CAD Model

Description

Maxim Integrated MAX828EUK-TG069 Voltage Converter

The MAX828EUK-TG069 from Maxim Integrated is a high-efficiency, low-power, compact DC-DC converter designed to meet the needs of a wide range of electronic applications. This voltage converter is part of Maxim's well-regarded charge pump or switched-capacitor voltage converters that offer a simple and efficient way to invert input voltages, making it an ideal choice for battery-powered devices where power conservation is critical.

With its ability to invert a positive voltage in the range of +1.5V to +5.5V to the corresponding negative voltage, the MAX828EUK-TG069 is particularly suitable for small, portable devices such as handheld medical equipment, mobile phones, and other portable consumer electronics. Its small SOT23-5 package makes it a perfect fit for space-constrained applications, providing designers with a compact power solution without sacrificing performance.

Key features of the MAX828EUK-TG069 include its no-load quiescent current of only 15µA, which extends battery life by minimizing power consumption when the device is in standby mode. The converter also boasts a high power efficiency, which reduces heat generation and allows for longer operation times between charges. Additionally, its operating temperature range of -40°C to +85°C ensures reliable performance across a wide range of environmental conditions.

The simplicity of the MAX828EUK-TG069's design allows for minimal external components, requiring only two capacitors to complete the circuit. This not only saves on board space but also reduces the overall cost of the power supply design. Furthermore, the device's 500kHz fixed-frequency operation minimizes the size of external components while avoiding critical noise-sensitive frequency bands, making it an excellent choice for noise-sensitive applications.

Overall, the Maxim Integrated MAX828EUK-TG069 voltage converter is a robust and reliable solution for designers looking to add a negative voltage rail to their projects with minimal impact on space and power budget. Its ease of use, efficiency, and compact size make it a versatile component for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5124 $59.7108
41+ $2.8817 $118.1497
63+ $2.7916 $175.8708
86+ $2.7015 $232.3290
111+ $2.6115 $289.8765
149+ $2.3412 $348.8388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess