The MAX825LEUK+T from Maxim Integrated is a highly efficient microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required in critical applications, ensuring that the system operates effectively under various conditions.
Key Features
- Precision Monitoring: This component offers precise monitoring of power supplies with a factory-set reset threshold voltage, ensuring that the system is protected from undervoltage conditions.
- Low Power Consumption: The MAX825LEUK+T is optimized for low power consumption, making it ideal for battery-operated and portable devices.
- Manual Reset Capability: It includes a manual reset input that allows the user to trigger a system reset as needed, providing additional control over system operation.
- Compact SOT-23 Packaging: The device comes in a small SOT-23 package, which saves space on the PCB and is suitable for compact electronic assemblies.
- High Accuracy: With its tight reset threshold accuracy and low supply current, this supervisory circuit is designed for high-accuracy applications.
Applications
The MAX825LEUK+T is versatile and can be used in a variety of applications, including:
- Computers and Servers
- Embedded Systems
- Battery-Powered Equipment
- Portable Consumer Electronics
- Industrial Controllers
Technical Specifications
- Package Type: SOT-23-5
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage Range: 1.2V to 5.5V
- Reset Threshold Voltage: Factory set
- Reset Timeout: 140ms min
The MAX825LEUK+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality products that enhance system reliability and performance. Whether you're designing a new system or upgrading an existing one, the MAX825LEUK+T is an excellent choice for your supervisory circuit needs.