EN
  • EN
  • DE

MAX8235EUA+T

Part No MAX8235EUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706694-MAX8235EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8235EUA+T CAD Model

Description

Maxim Integrated's MAX8235EUA+T: A Robust Voltage Monitor

The MAX8235EUA+T from Maxim Integrated is a highly reliable voltage monitor designed to ensure the stability and functionality of your electronic systems. This precision monitoring device is an essential component for applications that require consistent voltage regulation and monitoring, such as computers, servers, and other critical electronic equipment.

Encased in a compact 8-pin µMAX package, the MAX8235EUA+T is engineered to monitor up to four system supply voltages. This multi-channel capability makes it an ideal solution for systems that operate on different voltage levels, providing comprehensive coverage in a single, space-saving device.

Key Features

  • Quad Voltage Monitoring: Capable of monitoring four voltages simultaneously, this device ensures that multiple power rails are within their specified ranges, enhancing system reliability.
  • High Accuracy: The MAX8235EUA+T boasts a high accuracy level, with a precision threshold voltage of ±1.5%, ensuring precise voltage monitoring and control.
  • Adjustable Thresholds: It offers adjustable voltage thresholds, allowing customization to meet specific system requirements and providing versatility across different applications.
  • Low Power Consumption: Designed with power efficiency in mind, this voltage monitor consumes minimal power, making it suitable for battery-operated devices.
  • Reset Functionality: The device features a reset output that remains asserted for a minimum of 140ms after all voltages have returned to acceptable levels, ensuring a proper system reset and recovery.

Applications

The MAX8235EUA+T is versatile and can be employed in a range of scenarios. It is especially well-suited for:

  • Computer systems and servers
  • Telecommunications equipment
  • Portable/battery-operated devices
  • Industrial systems

With its robust design and comprehensive feature set, the MAX8235EUA+T from Maxim Integrated stands out as a superior voltage monitoring solution that can help to protect and extend the life of your electronic systems. Its reliability, coupled with Maxim Integrated's reputation for high-quality components, makes it an excellent choice for any application where voltage monitoring is a critical concern.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess