EN
  • EN
  • DE
  • IT

MAX8216CSD+T

Part No MAX8216CSD+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MONITOR VOLT MPU 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Open Drain or Open Collector
Reset Timeout 20 μs Typical Propagation Delay
Voltage - Threshold ±5V, ±15V, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 706682-MAX8216CSD+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX8216
Introduction Date August 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX8216CSD+T CAD Model

Description

Maxim Integrated MAX8216CSD+T Voltage Monitors

The MAX8216CSD+T from Maxim Integrated is a highly reliable and accurate voltage monitoring device, designed to safeguard your electronic systems against undervoltage and overvoltage conditions. This component is ideal for a broad range of applications, including computers, controllers, and battery-powered equipment, ensuring that the system operates within safe voltage thresholds.

The MAX8216CSD+T is a part of the MAX8216 series, which is known for its precision voltage monitoring capabilities. It features four independent voltage monitor inputs, which allow it to track multiple voltage levels simultaneously. This feature is particularly useful for complex systems that require monitoring of several power supply rails to ensure proper operation.

One of the standout features of the MAX8216CSD+T is its low power consumption, making it suitable for portable and battery-operated devices where power efficiency is crucial. Additionally, it has a wide operating voltage range, which adds to its versatility, allowing it to be used in systems with different power requirements.

The device comes in a compact 14-pin SOIC package (CSD), which is surface-mountable and offers a space-saving solution for modern electronic circuit designs. The ‘+T’ suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes, thereby facilitating mass production.

With its built-in hysteresis feature, the MAX8216CSD+T prevents false triggering and provides stable operation even in the presence of noisy signals. It also includes a fail-safe output indicator, which goes active if any of the monitored voltages fall outside the preset thresholds. This output can be connected to a microcontroller or an alarm system to initiate protective measures such as system shutdown or alert notifications.

Overall, the Maxim Integrated MAX8216CSD+T is a robust and reliable solution for voltage monitoring in critical applications. Its combination of precision, low power consumption, and multi-voltage monitoring capabilities make it an excellent choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2777 $54.8331
7+ $14.9971 $104.9797
11+ $14.5284 $159.8124
15+ $14.0598 $210.8970
19+ $13.5911 $258.2309
25+ $12.1851 $304.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess