Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 5 Adjustable Threshold Voltages
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 106809-MAX8213ACSE+
Ultra Librarian 3D Model Ultra Librarian MAX8213ACSE+ CAD Model

Description

Maxim Integrated MAX8213ACSE+ Voltage Monitor

The MAX8213ACSE+ is a high-quality voltage monitor chip designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is engineered to provide precise voltage monitoring solutions for a variety of applications, ensuring the reliable operation of electronic systems by detecting overvoltage or undervoltage conditions.

Key Features:

  • Voltage Threshold Accuracy: The MAX8213ACSE+ offers a high degree of accuracy in voltage threshold detection, making it suitable for critical applications where precise voltage monitoring is essential.
  • Wide Operating Voltage Range: This device can operate over a broad range of voltages, accommodating various power supply specifications and application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX8213ACSE+ consumes minimal power, which is crucial for battery-powered and energy-sensitive systems.
  • Programmable Voltage Threshold: Users can program the voltage threshold according to their specific requirements, offering flexibility in various use cases.
  • Fast Response Time: The device responds quickly to voltage changes, providing timely alerts and actions to prevent potential damage to the system.
  • Easy Integration: With its industry-standard surface-mount package (SOIC-16), the MAX8213ACSE+ can be easily integrated into a wide range of electronic circuits.

Applications:

The MAX8213ACSE+ is ideal for use in systems that require reliable voltage monitoring to protect against power supply anomalies. It is commonly found in:

  • Power Supply Monitoring
  • Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Equipment

With its robust design and versatile features, the MAX8213ACSE+ from Maxim Integrated is an excellent choice for designers and engineers looking to add voltage monitoring capabilities to their electronic projects. Whether it's to enhance system stability or to safeguard against electrical faults, this voltage monitor chip provides a reliable solution that integrates seamlessly into a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1178 $50.2356
5+ $20.6095 $103.0475
8+ $19.9655 $159.7240
11+ $19.3214 $212.5354
14+ $18.6774 $261.4836
18+ $16.7452 $301.4136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention