EN
  • EN
  • DE

MAX819LCUA+

Part No MAX819LCUA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Battery-backup supervisor for RAM retention 8-VSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 330 mW
Max Reset Threshold Voltage 4.75 V
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Reset Threshold Voltage 4.5 V
Min Supply Voltage 0 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 11 µA
Overvoltage Threshold 4.75 V
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 4.65 V
Type Battery Backup Circuit
Undervoltage Threshold 4.5 V
Watchdog Timer No
Win Source Part Number 1075769-MAX819LCUA+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX819LCUA+ CAD Model

Description

Maxim Integrated MAX819LCUA+ Microprocessor Supervisory Circuit

The Maxim Integrated MAX819LCUA+ is a highly integrated microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 5V-powered circuits.

This supervisory circuit offers several key features that make it an essential component for ensuring the proper operation of microprocessor-based systems. The MAX819LCUA+ includes a precision voltage monitor with a factory-set reset threshold of 4.65V, which helps to maintain accurate control over the power supply voltage. This is particularly important for systems that are sensitive to voltage variations and require a stable power supply for proper functioning.

In addition to the voltage monitoring capabilities, the MAX819LCUA+ features a manual reset input. This allows for a straightforward and immediate way to initiate a system reset, providing an extra layer of control for the user. The device also incorporates a reset output that remains asserted for a minimum of 140ms after the supply voltage exceeds the reset threshold. This ensures that the system has sufficient time to stabilize before the microprocessor starts to operate.

The MAX819LCUA+ is designed with a low supply current, making it an energy-efficient choice for battery-powered applications. The device is available in a compact 8-pin µMAX package, which is ideal for space-constrained applications. It is also fully specified over the extended industrial temperature range, ensuring reliable performance in a wide variety of operating conditions.

Overall, the Maxim Integrated MAX819LCUA+ is a versatile and reliable solution for microprocessor system management. Its combination of voltage monitoring, manual reset capability, and energy efficiency make it a valuable component for designers looking to enhance system reliability and performance in their digital applications.

With its robust feature set and compact design, the MAX819LCUA+ is well-suited for a range of applications, including computers, controllers, intelligent instruments, and critical µP power monitoring.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess