EN
  • EN
  • DE

SY89844UMG-TR

Part No SY89844UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 24MLF / Multiplexer 1 x 2:1 24-MLF® (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package 24-MLF® (4x4)
Base Product Number SY89844
Other Names SY89844UMG TR,SY89844UMGTR,SY89844UMGTR,SY89844UMG TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256960-SY89844UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89844UMG-TR CAD Model

Description

The SY89844UMG-TR is a high-performance, precision timing logic device from the renowned manufacturer Microchip Technology. This product is part of Microchip's extensive range of clock and timing solutions, designed to meet the rigorous demands of modern electronic systems.

Key Features

  • High-Speed Operation: The SY89844UMG-TR is capable of handling very high frequencies, making it suitable for applications that require fast signal processing.
  • Precision Timing: It offers precise timing control, which is critical for synchronization in complex digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device helps to reduce the overall power consumption of the systems it is integrated into.
  • Small Form Factor: Available in a compact package, it is ideal for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SY89844UMG-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Data Communications
  • Networking Equipment
  • High-speed Computing
  • Signal Integrity Applications

Technical Specifications

Here are some of the technical specifications for the SY89844UMG-TR:

  • Supply Voltage: The device operates at a single supply voltage, simplifying the power design of the system.
  • Output Type: It features differential outputs that provide balanced signals for improved signal integrity.
  • Packaging: The SY89844UMG-TR comes in a micro-lead frame package, which is suitable for automated assembly processes and helps to reduce the overall footprint on the PCB.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY89844UMG-TR is manufactured to the highest standards to ensure it meets the needs of even the most demanding applications.

Ordering Information

To order or inquire about the SY89844UMG-TR, customers can contact Microchip Technology directly or visit their website for more information on pricing, availability, and shipping details.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess