EN
  • EN
  • DE

MAX812JEUS

Part No MAX812JEUS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706627-MAX812JEUS
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX812JEUS CAD Model

Description

Maxim Integrated MAX812JEUS Microprocessor Supervisory Circuit

The Maxim Integrated MAX812JEUS is a compact, highly efficient microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 5V-powered circuits.

This supervisory circuit ensures that the µP is fully reset during power-up, power-down, and brown-out conditions. The MAX812JEUS comes in a compact SOT-143 package, which is ideal for space-constrained applications. The device integrates features such as a manual reset input, a reset timeout delay, and a power-fail comparator, all of which contribute to a robust power management solution for sophisticated electronic systems.

Key Features:

  • Precision Monitoring: The MAX812JEUS keeps a watchful eye on the system voltage, providing a precise monitoring circuit that ensures the system operates within the acceptable voltage range.
  • Power-On Reset: The device generates a reset signal when the supply voltage drops below the reset threshold, ensuring the µP starts in a known state.
  • Manual Reset Capability: An external input is available for initiating a system reset, allowing for greater control and diagnostic capabilities.
  • Reset Timeout: After the supply voltage returns to an acceptable level, the reset signal is kept active for a preset timeout period to allow the system to stabilize.
  • Power-Fail Comparator: An additional comparator is included to monitor a second voltage, which can be used as an early warning system for impending power failure.
  • Low Power Consumption: Designed for energy efficiency, the MAX812JEUS helps in reducing the overall power consumption of the system.
  • Compact Form Factor: The small SOT-143 package makes it easy to fit into tight spaces on PCBs.

Applications for the MAX812JEUS include computers, controllers, intelligent instruments, critical µP power monitoring, and portable/battery-powered equipment. Its ease of integration and comprehensive set of features make it a versatile choice for managing system integrity across a variety of digital applications.

By choosing the Maxim Integrated MAX812JEUS, designers can ensure their systems are protected from erratic behavior caused by unstable power supplies, thus enhancing the reliability and performance of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess