The MAX811REUS+1 from Maxim Integrated is a compact, low-power voltage monitor IC, designed to provide precision monitoring of power supplies. It is particularly ideal for use in microprocessor systems, computers, controllers, and intelligent instruments where maintaining the correct operating voltage is critical for system reliability and performance.
Key Features:
- Precision Voltage Monitoring: This device offers high accuracy in monitoring the voltage threshold, ensuring that your system operates within safe limits.
- Low Power Consumption: With its low power design, the MAX811REUS+1 is suitable for battery-powered applications, helping to extend battery life and reduce energy costs.
- Reset Output: It features an active-low reset output that provides a clean and well-defined output signal, which is crucial for resetting microprocessors reliably.
- Manual Reset Input: A manual reset input is also included, allowing for a reset to be triggered with an external signal for added flexibility and control.
- Compact SOT-143 Package: The small footprint of the SOT-143 package makes it an excellent choice for space-constrained applications.
Applications:
The MAX811REUS+1 is versatile and can be used in a variety of applications, including:
- Portable Devices
- Embedded Systems
- Networking Equipment
- Industrial Controllers
Technical Specifications:
Parameter
Value
Threshold Voltage
Typically 4.63V
Operating Temperature
-40°C to +85°C
Package/Case
SOT-143
Mounting Type
Surface Mount
With its precision voltage monitoring and low power consumption, the MAX811REUS+1 is a reliable solution for safeguarding sensitive electronic systems against improper voltages, thus ensuring system stability and longevity.