EN
  • EN
  • DE

MAX811MEUS-T

Part No MAX811MEUS-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR UPROCESSR VOLT MON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.38V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Base Product Number MAX811
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 214759-MAX811MEUS-T
Ultra Librarian 3D Model Ultra Librarian MAX811MEUS-T CAD Model

Description

Maxim Integrated MAX811MEUS-T Voltage Monitor IC

The MAX811MEUS-T from Maxim Integrated is a compact, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a precise, factory-trimmed V<sub>CC reset threshold and timing features to ensure reliable operation of microprocessor-based systems.

This voltage monitor IC is ideal for use in a wide range of applications, including computers, controllers, intelligent instruments, and critical µP power monitoring. The device is particularly suitable for battery-powered electronics where power conservation is paramount.

Key Features:

  • Precision Voltage Monitoring: The MAX811MEUS-T offers a preset V<sub>CC reset threshold voltage of 4.63V, ensuring your system operates within safe voltage levels.
  • Reset Timeout: It includes a 140ms minimum power-on reset timeout (t<sub>RP), which provides a delay before allowing the processor to start up, ensuring the power supply is stable.
  • Low Power Consumption: With a low supply current of 17µA, it's an excellent choice for portable and battery-operated applications.
  • Compact SOT-143 Package: The device comes in a small-outline transistor package, which is suitable for space-constrained applications.
  • Operating Temperature Range: It can reliably function in a wide range of temperatures from -40°C to +85°C, making it versatile for various environments.
  • Manual Reset Capability: The inclusion of a manual reset input allows for a reset to be triggered with an external switch or software command.

Applications:

  • Portable Devices
  • Embedded Systems
  • Intelligent Instruments
  • Automotive Systems
  • Data Storage Systems
  • Medical Monitoring Devices

The MAX811MEUS-T supervisory circuit from Maxim Integrated is a reliable solution for system designers looking to enhance the stability and robustness of their microprocessor-based systems. Its low power consumption, precision monitoring capabilities, and compact form factor make it an excellent choice for a broad array of applications.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1418 $51.4032
57+ $1.7574 $100.1718
89+ $1.7025 $151.5225
122+ $1.6476 $201.0072
157+ $1.5927 $250.0539
211+ $1.4279 $301.2869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess