EN
  • EN
  • DE

MAX809REXR-T10

Part No MAX809REXR-T10
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRC MPU SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 207561-MAX809REXR-T10
Ultra Librarian 3D Model Ultra Librarian MAX809REXR-T10 CAD Model

Description

The MAX809REXR-T10 is a highly reliable and efficient supervisory circuit designed by Maxim Integrated, a company renowned for its innovative and high-quality integrated circuits. This microprocessor (µP) supervisory circuit is engineered to monitor power supplies in digital systems, ensuring that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The device is commonly used in a wide range of applications, including computers, controllers, intelligent instruments, and portable/battery-powered products.

Key Features

  • Precision Monitoring: The MAX809REXR-T10 features a precision voltage monitor that keeps a close eye on the system's power supply, maintaining system integrity and reliability.
  • Power-On Reset: It generates a reset signal whenever the supply voltage drops below a preset threshold, ensuring that the microprocessor starts operating in a known state.
  • Manual Reset Capability: The device includes a manual reset input that allows for a reset to be triggered with an external push-button or logic signal, providing additional system control.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, which is critical for extending the battery life of portable devices.
  • Compact Packaging: The MAX809REXR-T10 comes in a compact, surface-mount SOT-23 package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it suitable for a variety of challenging environments.

Technical Specifications

The device has a threshold voltage typically set at 4.63V, with a ±1.5% threshold accuracy over the operating temperature range. It can handle a supply voltage range from 1.0V to 10V, and the reset output remains asserted for a minimum reset timeout period of 140ms after VCC has risen above the reset threshold level. The MAX809REXR-T10 is available in a 3-pin SOT-23 package, with the “T10” suffix indicating the specific configuration and packaging of the product.

Applications

The versatility of the MAX809REXR-T10 makes it suitable for a broad array of applications. It is particularly valuable in systems that cannot tolerate any uncertainty during power-up or power-down, including:

  • Computers and Servers
  • Embedded Systems
  • Portable and Battery-Powered Devices
  • Intelligent Instruments
  • Industrial Controllers

With its robust feature set and Maxim Integrated's reputation for quality, the MAX809REXR-T10 is an excellent choice for system designers looking for a reliable power monitoring solution.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3830 $60.8940
42+ $2.7755 $116.5710
65+ $2.6888 $174.7720
89+ $2.6022 $231.5958
115+ $2.5156 $289.2940
154+ $2.2557 $347.3778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess