The MAX808NCPA+ from Maxim Integrated is a highly reliable, compact microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of protection for your electronic applications by ensuring that the µP resets properly during power-up, power-down, and brown-out conditions.
Key Features
- Precision Monitoring: This device features precision voltage monitoring that ensures the system microprocessor is reset to a known state during power failures or anomalies.
- Manual Reset: An additional manual reset input is provided, allowing for a reset to be triggered with an external switch or logic signal, offering further control and security.
- Low Power Consumption: Designed for energy efficiency, the MAX808NCPA+ consumes minimal power, which is crucial for portable and battery-operated devices.
- Wide Operating Voltage Range: It operates over a wide voltage range, making it versatile for use in various applications.
Applications
The MAX808NCPA+ is suitable for a diverse range of applications, including:
- Computers and Controllers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Intelligent Instruments
- Critical µP Power Monitoring
Technical Specifications
- Package Type: 8-Pin PDIP
- Operating Temperature Range: -40°C to +85°C
- Reset Timeout: 140 ms Min
- Supply Voltage: 1.0V to 5.5V
- Reset Active: Active Low
The MAX808NCPA+ is a testament to Maxim Integrated's commitment to providing robust and reliable integrated circuits that enhance the performance and stability of your electronic systems. With its precision voltage monitoring and low power consumption, it stands out as a top choice for safeguarding your critical system operations.