EN
  • EN
  • DE

MAX8688AHETG+

Part No MAX8688AHETG+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR/MONTR 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Power Supply Controller/Monitor
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 6.7mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 074091-MAX8688AHETG+
Ultra Librarian 3D Model Ultra Librarian MAX8688AHETG+ CAD Model

Description

The MAX8688AHETG+ from Maxim Integrated is a state-of-the-art digital power-supply controller designed to enhance the performance, efficiency, and management of modern power systems. This advanced component is ideal for applications requiring precise power delivery and monitoring, such as servers, data centers, and telecommunications equipment.

Key Features

  • Advanced Power Monitoring: The MAX8688AHETG+ offers real-time monitoring of output voltage, input voltage, output current, and temperature, allowing for immediate feedback and control over the power supply's performance.
  • High Accuracy: With its precision measurement capabilities, this controller ensures that power delivery is both reliable and consistent, meeting the stringent demands of high-performance electronics.
  • Programmable Parameters: Users can configure various settings such as voltage thresholds, current limits, and temperature thresholds to tailor the controller to specific application requirements.
  • Communication Interface: The device includes an I²C-compatible interface, which enables communication with a host processor for data logging, fault reporting, and control functions.
  • Integrated ADC: An onboard 12-bit analog-to-digital converter provides the precision required for accurate power monitoring and control.

Applications

  • Data Centers
  • Telecommunications Equipment
  • High-Performance Computing
  • Networking and Storage Systems
  • Industrial Power Systems

Product Specifications

The MAX8688AHETG+ operates over a wide supply voltage range and is available in a compact 24-pin TQFN package. It is designed for robust operation, with built-in features that protect against overvoltage, undervoltage, overcurrent, and overtemperature conditions. This digital power-supply controller is RoHS compliant and designed to meet the environmental and regulatory standards of electronic equipment.

Maxim Integrated's commitment to quality and innovation is evident in the MAX8688AHETG+, making it an essential component for designers seeking to optimize power efficiency and reliability in their systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
SII Semiconductor Corporation
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess