EN
  • EN
  • DE

MAX802RCSA+T

Part No MAX802RCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706547-MAX802RCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX802RCSA+T CAD Model

Description

Maxim Integrated MAX802RCSA+T Microprocessor Reset Circuit

The MAX802RCSA+T is a highly reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a significant line of defense against power supply glitches and brownouts, ensuring that the microprocessor and associated digital systems maintain proper operation through various conditions. This device is particularly suited for portable and space-constrained applications due to its small size and low power consumption.

Featuring a 4.65V threshold voltage, the MAX802RCSA+T is tailored for systems that operate at 5V power supply levels. It offers precision monitoring and is capable of asserting a reset signal whenever the VCC supply voltage falls below the preset threshold. The reset output remains asserted for a minimum of 140ms after VCC has risen above the reset voltage threshold, providing ample time for the system to stabilize upon recovery from a power fault. This timeout feature ensures that the µP and other devices have reset cleanly and are ready for operation.

One of the key features of the MAX802RCSA+T is its low power consumption, drawing a quiescent current of typically only 20µA. This makes it an excellent choice for battery-operated equipment, where power efficiency is crucial. Additionally, the device is offered in a space-saving 8-pin SOIC package, which is ideal for applications with limited PCB real estate.

For added versatility, the MAX802RCSA+T includes a manual reset input that allows a reset to be triggered with an external switch or logic signal. This manual reset feature can be used for system testing and troubleshooting, providing engineers with a convenient tool to reset the system without cycling the power.

The device is fully specified over the temperature range of -40°C to +85°C, ensuring reliable operation in a wide range of environmental conditions. Whether used in complex computing systems, consumer electronics, or industrial equipment, the Maxim Integrated MAX802RCSA+T offers a robust solution for maintaining system integrity through power irregularities.

Overall, the MAX802RCSA+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable integrated circuits that enhance the performance and stability of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess