EN
  • EN
  • DE

MAX777LESA+T

Part No MAX777LESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706494-MAX777LESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX777LESA+T CAD Model

Description

Maxim Integrated MAX777LESA+T Product Overview

The Maxim Integrated MAX777LESA+T is a high-performance, low-power, pulse-width-modulated (PWM) step-down DC-DC converter designed to deliver a precise voltage regulation in a compact package. This component is ideal for battery-powered devices, portable electronics, and other applications where energy efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX777LESA+T offers an excellent efficiency rate, which helps prolong battery life in portable applications.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.8V up to a maximum determined by the input voltage, allowing for versatile use across various devices and needs.
  • Low Quiescent Current: The device features a low quiescent current, which reduces standby power consumption and is beneficial for battery conservation.
  • Compact SOT-23 Packaging: Encased in a small SOT-23 package, this DC-DC converter requires minimal board space, making it suitable for space-constrained applications.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection safeguards the device and the application from potential damage due to excessive heat or current.

Applications

  • Portable and Battery-Powered Devices
  • Wireless Handsets and Communication Equipment
  • PDAs and Mobile Computing
  • Personal Multimedia Devices
  • GPS Receivers

The MAX777LESA+T operates over a wide input voltage range, making it suitable for a variety of power sources, including single-cell lithium-ion (Li+) batteries, multi-cell alkaline batteries, or other standard power supplies. Its high-frequency operation allows for the use of small, low-cost inductors and capacitors, further minimizing the overall solution size.

With its combination of features, the MAX777LESA+T from Maxim Integrated stands out as a power management solution that offers reliability, flexibility, and performance for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess