EN
  • EN
  • DE

MAX77663AEWJ+T

Part No MAX77663AEWJ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706483-MAX77663AEWJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77663AEWJ+T CAD Model

Description

The MAX77663AEWJ+T is a state-of-the-art Power Management Integrated Circuit (PMIC) designed by Maxim Integrated, a company renowned for its innovative and reliable power solutions. This advanced PMIC is engineered to deliver high efficiency and performance for portable and compact electronic devices.

At the heart of the MAX77663AEWJ+T lies a versatile power management system that integrates multiple functionalities into a single chip. It features a highly efficient switch-mode power supply, numerous LDOs (Low Dropout Regulators), a battery charger, and a power path management system. This integration not only saves valuable board space but also simplifies the design process and enhances overall system reliability.

The device operates over a wide input voltage range, making it suitable for a variety of applications, from smartphones and tablets to wearables and IoT devices. Its switch-mode power supply is optimized for minimal power loss, ensuring longer battery life and reduced heat generation. Additionally, the PMIC's LDOs provide clean and stable voltage rails for noise-sensitive components, further enhancing the performance of the end product.

One of the key features of the MAX77663AEWJ+T is its programmable battery charging capability. It supports multiple battery chemistries and offers a range of safety features including over-voltage, over-current, and thermal protection. This ensures that the connected battery is charged efficiently and safely, prolonging its lifespan and maintaining the safety of the device.

The power path management feature of the MAX77663AEWJ+T allows seamless transition between different power sources, such as between a USB input and battery power, ensuring uninterrupted operation of the device. This PMIC also boasts a compact package, which is ideal for space-constrained applications.

Maxim Integrated's MAX77663AEWJ+T is available in a WLP package and is designed for easy integration into a wide range of electronic systems. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create efficient, high-performance power management systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess