Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 106880-MAX775ESA+
Ultra Librarian 3D Model Ultra Librarian MAX775ESA+ CAD Model

Description

Maxim Integrated MAX775ESA+ Voltage Converter

The MAX775ESA+ from Maxim Integrated is a highly efficient, compact, and versatile voltage converter designed for a wide range of applications. This device is part of Maxim's esteemed family of power management integrated circuits, known for their reliability and performance in managing and converting electrical power.

The MAX775ESA+ is specifically designed as a step-up DC-DC converter, which means it is capable of boosting a lower voltage input to a higher voltage output. This feature is particularly useful for battery-powered devices that require a stable power supply at a voltage higher than what the battery can provide. It is also suitable for applications that need a regulated supply from a fluctuating input source.

Key Features:

  • Adjustable Output Voltage: The output voltage of the MAX775ESA+ can be adjusted to meet the specific needs of your application, providing great flexibility in design.
  • High Efficiency: Maxim Integrated's design ensures that this voltage converter operates with high efficiency, minimizing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic components.
  • Compact SO-8 Package: The device comes in a small-outline package, making it an excellent choice for space-constrained applications.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring compatibility with different types of batteries and systems.
  • Low Quiescent Current: The MAX775ESA+ is designed to have a low quiescent current, which is beneficial for battery-powered applications where power conservation is key.

Applications:

The versatility of the MAX775ESA+ makes it ideal for a multitude of applications, including but not limited to:

  • Portable Electronic Devices
  • Wireless Mice and Keyboards
  • Battery-Powered Equipment
  • Power Supply Backup Systems
  • Small Handheld Devices

With its combination of efficiency, adjustability, and compact size, the MAX775ESA+ is a smart choice for designers looking to create robust and reliable power solutions in their electronic projects.

You May Also Be Interested in

Texas Instruments
8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for UCC28084D
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8DIP
Lowest to €5.4890
ECAD model for LT1432CN8
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to €10.2577
ECAD model for ZL6105ALAFTKR5646
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for ZL6105ALAFTKR5649
Infineon Technologies
SYNCHRONOUS PWM CONTROLLER FOR TERMINATION POWER SUPPLY APPLICATIONS | IC REG CTRLR BUCK/BOOST 14SOIC
Need more? Email Us
ECAD model for IRU3038CS
Renesas Electronics America
Multi-Phase PWM Controller with Precision rDS(ON) or DCR Current Sensing for VR10.X Application | IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ECAD model for ISL6565ACVZ
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Need more? Email Us
ECAD model for MAX20412ATJC/V+
Semtech Corporation
IC PWM CTLR 8MSOP / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SC2664
Texas Instruments
LOW-VOLTAGE SYNCHRONOUS BUCK CONTROLLER
Need more? Email Us
ECAD model for UCC3585N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €23.6113 €47.2227
5+ €19.3734 €96.8670
8+ €18.7680 €150.1438
10+ €18.1626 €181.6264
13+ €17.5572 €228.2437
18+ €15.7409 €283.3365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,124 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention