EN
  • EN
  • DE

MAX7705CSA+

Part No MAX7705CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPPLY MON 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 138005-MAX7705CSA+
Ultra Librarian 3D Model Ultra Librarian MAX7705CSA+ CAD Model

Description

The Maxim Integrated MAX7705CSA+ is a precision, low-power voltage monitor tailored for systems that require reliable monitoring of power supply voltages. This compact and efficient device is designed to enhance the stability and safety of your electronic products by providing accurate voltage supervision.

Key Features

  • Monitoring Precision: The MAX7705CSA+ offers precise voltage monitoring capabilities, ensuring that your system operates within safe voltage thresholds.
  • Low Power Consumption: With its low power requirements, this voltage monitor is ideal for battery-powered and energy-sensitive applications, helping to prolong system life and reduce power costs.
  • Wide Voltage Range: It supports a broad range of supply voltages, making it versatile for various applications and ensuring compatibility with different system architectures.
  • Compact Package: Housed in a space-saving 8-pin SOIC package, the MAX7705CSA+ is suitable for systems where board space is at a premium.
  • Reset Output: The device features an active-low reset output, which provides a clear signal to the host system in the event of a voltage dip, ensuring timely and appropriate responses to voltage irregularities.

Applications

The MAX7705CSA+ is designed for a wide range of applications, including:

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Industrial Controllers
  • Telecommunication Systems

Technical Specifications

  • Package Type: 8-pin SOIC
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: Suitable for a variety of system voltages
  • Reset Thresholds: Configurable to meet specific system requirements

With the MAX7705CSA+ voltage monitor, designers can ensure their systems maintain optimal performance by preventing undervoltage conditions that could lead to data loss or hardware damage. Maxim Integrated's commitment to quality and reliability makes the MAX7705CSA+ a smart choice for safeguarding your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess